NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R10-11D10-24

Description
RELAY GEN PURPOSE DPDT 10A 24V
Datasheet
Description
RELAY GEN PURPOSE DPDT 10A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R10-11D10-24
Relays - Power Relays, Over 2 Amps R10-11D10-24
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28 DC - 70011893 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28 DC
70011893
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28 DC 70011893
R10 Series General Purpose Relays, 10 A Current Rating, 2000 V (RMS) Dielectric Rating 0.187 in. 3-way terminals suitable for plug-in solder and quick connect Clear see-thru cover Indicator Lamp Features Clear Plastic Dust Cover DPDT and 3PDT Types Plug-In or Solder Terminals, 0.187" Quick Connect Electrical Specifications Operating Time: 20 mS (DPDT), 24 mS (3PDT) Release Time: 28 mS (DPDT), 26 mS (3PDT) Duty Cycle: Continuous Operating Temperature: –30° to +50°C (AC), –30° to +65°C (DC)

R10 Series General Purpose Relays, 10 A Current Rating, 2000 V (RMS) Dielectric Rating

  • 0.187 in. 3-way terminals suitable for plug-in solder and quick connect
  • Clear see-thru cover
  • Indicator Lamp
    Features
  • Clear Plastic Dust Cover
  • DPDT and 3PDT Types
  • Plug-In or Solder Terminals, 0.187" Quick Connect
    Electrical Specifications
  • Operating Time: 20 mS (DPDT), 24 mS (3PDT)
  • Release Time: 28 mS (DPDT), 26 mS (3PDT)
  • Duty Cycle: Continuous
  • Operating Temperature: –30° to +50°C (AC), –30° to +65°C (DC)
Supplier's Site
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 02H7148 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
02H7148
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 02H7148
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number R10-11D10-24 70011893 02H7148
Product Name Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28 DC Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Relay Type General
Approvals UL, CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 857-152 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details