NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R04-7A30-120

Description
RELAY GEN PURPOSE DPST 30A 120V
Datasheet
Description
RELAY GEN PURPOSE DPST 30A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R04-7A30-120
Relays - Power Relays, Over 2 Amps R04-7A30-120
RELAY GEN PURPOSE DPST 30A 120V

RELAY GEN PURPOSE DPST 30A 120V

Supplier's Site
Relay, Dpst-No, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics - 92C3746 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics
92C3746
Relay, Dpst-No, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics 92C3746
RELAY, DPST-NO, 120VAC, 28VDC, 30A; Contact Configuration:DPST-N O; Coil Voltage:120VAC; Contact Current:30A; Product Range:R04 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, DPST-NO, 120VAC, 28VDC, 30A; Contact Configuration:DPST-NO; Coil Voltage:120VAC; Contact Current:30A; Product Range:R04 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number R04-7A30-120 92C3746
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpst-No, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
AC Coil Voltage 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - G2RL-1A-E DC12 - 774863-G2RL-1A-E DC12 - Win Source Electronics
Specs
Resistance 360 ohms
Mounting PCBoard; Through Hole
View Details
3 suppliers
Power Relays - 2254654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Single Throw
AC Coil Voltage 12 volts
View Details
Power Relays - 1393215-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details