The R04-3A30-240 is a single-pole normally open, AC-operated relay with a 240VAC coil, rated for 30A switching capacity at up to 300VAC and 5A at 480/600VAC, suitable for motor starting and incandescent lamp loads. It features screw terminals, silver cadmium oxide contacts, and a molded nylon bobbin with barrier insulation. The D4 case measures 2.500 inches in height, 2.437 inches in width, and 1.874 inches in depth, with two 0.188-inch diameter mounting holes. Coil power consumption is 10VA, operate time is 40ms or less, and release time is 30ms or less. Dielectric strength is 1500 VRMS across open contacts and 2200 VRMS between insulated conductive elements. Operating temperature range is -30°C to +50°C. Weight is approximately 9 oz (255 g).
RELAY, SPST-NO, 120VAC, 28VDC, 30A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7106 |
| Product Name | Relay, Spst-No, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |