NTE Electronics, Inc. Relay, Dpdt, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics R04-11D30-110

Description
RELAY, DPDT, 120VAC, 28VDC, 30A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:30A; Product Range:R04 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 120VAC, 28VDC, 30A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:30A; Product Range:R04 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics - 02H7099 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics
02H7099
Relay, Dpdt, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics 02H7099
RELAY, DPDT, 120VAC, 28VDC, 30A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:30A; Product Range:R04 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 30A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:30A; Product Range:R04 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R04-11D30-110
Relays - Power Relays, Over 2 Amps R04-11D30-110
RELAY GEN PURPOSE DPDT 30A 110V

RELAY GEN PURPOSE DPDT 30A 110V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 02H7099 R04-11D30-110
Product Name Relay, Dpdt, 120Vac, 28Vdc, 30A; Contact Configuration Nte Electronics Relays - Power Relays, Over 2 Amps
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
G5NB PCB Power Relay - G5NB-1A4-EL-HA - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 1218068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting Flange mount
View Details