NTE Electronics, Inc. Relay/Socket R0214A10120

Description
DISCONTINUED BY MANUFACTURER, POWER RELAY, 3PDT, 120VAC, 10AMP, R02 SERIES, 120VAC, 28 VDC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, POWER RELAY, 3PDT, 120VAC, 10AMP, R02 SERIES, 120VAC, 28 VDC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay/Socket - 11086282 - Radwell International
Willingboro, NJ, United States
Relay/Socket
11086282
Relay/Socket 11086282
DISCONTINUED BY MANUFACTURER, POWER RELAY, 3PDT, 120VAC, 10AMP, R02 SERIES, 120VAC, 28 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER RELAY, 3PDT, 120VAC, 10AMP, R02 SERIES, 120VAC, 28 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Relay; Contact Configuration Nte Electronics - 67C2716 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Nte Electronics
67C2716
Power Relay; Contact Configuration Nte Electronics 67C2716
Power Relay; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:120VAC; Relay Terminals:Plug In; Contact Voltage VDC:28VDC RoHS Compliant: Yes

Power Relay; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:120VAC; Relay Terminals:Plug In; Contact Voltage VDC:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 11086282 67C2716
Product Name Relay/Socket Power Relay; Contact Configuration Nte Electronics
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.34T - relay for railway applications 7A - 553480240054 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
View Details
2 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
20A High Voltage Direct Current Relay - CHPV -S20 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details