NTE Electronics, Inc. Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics R02-14D10-24B

Description
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Description
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The R02-14D10-24B is a 3PDT electromechanical relay with a 24VDC coil, rated for 10A contact current at 120VAC and 28VDC. It features silver cadmium oxide contacts with a maximum initial contact resistance of 0.050 ohms, and operates with a coil power of 1.0W. The relay has an operate time of 25 ms or less and a release time of 20 ms or less at nominal voltage. It is designed for panel mounting with an 11-pin octal plug-in interface, and meets an insulation resistance of 1 x 10^3 megohms minimum. The operating temperature range is −10°C to +60°C, and the unit weighs approximately 99.2 grams. A clear plastic dust cover is included.

Datasheet Summary
Powered by GS/AI

The R02-14D10-24B is a 3PDT electromechanical relay with a 24VDC coil, rated for 10A contact current at 120VAC and 28VDC. It features silver cadmium oxide contacts with a maximum initial contact resistance of 0.050 ohms, and operates with a coil power of 1.0W. The relay has an operate time of 25 ms or less and a release time of 20 ms or less at nominal voltage. It is designed for panel mounting with an 11-pin octal plug-in interface, and meets an insulation resistance of 1 x 10^3 megohms minimum. The operating temperature range is −10°C to +60°C, and the unit weighs approximately 99.2 grams. A clear plastic dust cover is included.

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 02H7086 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
02H7086
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 02H7086
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 02H7086
Product Name Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2577363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
AC Coil Voltage 230 volts
View Details