General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
Omron G2RL-24-CF DC5 Power Relay
Omron G2RL-24-CF DC5 Power Relay
General Purpose Relays DPDT 5VDC 8A 80mA 5VDC DPDT
General Purpose Relay, G2RL Series, Power, Non Latching, DPDT, 5 VDC, 8 A RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | Z3090-ND | 6867199 | 6867199P | G2RL-24-CF DC5 | 82T9276 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | General Purpose Relays | General Purpose Relay, G2Rl Series, Power, Non Latching, Dpdt, 5 Vdc, 8 A Rohs Compliant Omron |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Pcb mount | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 F (-40 C) |