The R02-14D10-12 is a 3PDT relay with a 12VDC coil, rated for 10A contact current at 120VAC and 28VDC. It features silver cadmium oxide contacts with a maximum initial resistance of 0.050 ohms, an operate time of 25 ms or less, and a release time of 20 ms or less. The relay is designed for continuous duty with a coil power consumption of 1.0W and a minimum sensitivity of 125mW per pole. It is mounted in an 11-pin octal plug-in configuration and includes a clear plastic dust cover. Dielectric strength is 1500 VRMS between contact and coil, and 1000 VRMS across open contacts. Operating temperature ranges from -10°C to +60°C. The device weighs approximately 99.2 grams.
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:R02 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7084 |
| Product Name | Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics |
| Features | Latching |