NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R02-11D10-12H

Description
Win Source Part Number: 1205407-R02-11D10-12 H Category: Relays>Power Relays, Over 2 Amps Series: R02 Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Contact Form: DPDT (2 Form C) Standard Package: 1 Operate Time: 25 ms Relay Type: General Purpose Coil Voltage: 12VDC Contact Rating (Current): 10 A Release Time: 20 ms Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8536.49.0050 Mfr: NTE Electronics, Inc Other Names: 2368-R02-11D10-12H
Request a Quote Datasheet
Description
Win Source Part Number: 1205407-R02-11D10-12 H Category: Relays>Power Relays, Over 2 Amps Series: R02 Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Contact Form: DPDT (2 Form C) Standard Package: 1 Operate Time: 25 ms Relay Type: General Purpose Coil Voltage: 12VDC Contact Rating (Current): 10 A Release Time: 20 ms Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8536.49.0050 Mfr: NTE Electronics, Inc Other Names: 2368-R02-11D10-12H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1205407-R02-11D10-12H - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1205407-R02-11D10-12H
Relays - Power Relays, Over 2 Amps 1205407-R02-11D10-12H
Win Source Part Number: 1205407-R02-11D10-12 H Category: Relays>Power Relays, Over 2 Amps Series: R02 Termination Style: Plug In, 8 Pin (Octal) Package: Bulk Contact Form: DPDT (2 Form C) Standard Package: 1 Operate Time: 25 ms Relay Type: General Purpose Coil Voltage: 12VDC Contact Rating (Current): 10 A Release Time: 20 ms Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8536.49.0050 Mfr: NTE Electronics, Inc Other Names: 2368-R02-11D10-12H

Win Source Part Number: 1205407-R02-11D10-12H
Category: Relays>Power Relays, Over 2 Amps
Series: R02
Termination Style: Plug In, 8 Pin (Octal)
Package: Bulk
Contact Form: DPDT (2 Form C)
Standard Package: 1
Operate Time: 25 ms
Relay Type: General Purpose
Coil Voltage: 12VDC
Contact Rating (Current): 10 A
Release Time: 20 ms
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8536.49.0050
Mfr: NTE Electronics, Inc
Other Names: 2368-R02-11D10-12H

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 1205407-R02-11D10-12H
Product Name Relays - Power Relays, Over 2 Amps
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Relays - Power Relays, Over 2 Amps - 1373406-G5LE-14 DC12 - Win Source Electronics
Specs
Resistance 360 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details