The R02-11A10-6 is a 6VAC, 10A, DPDT plug-in relay with a hermetically sealed metal enclosure option (H-suffix), U/L approval for Class 1, Div 2 hazardous locations, and a clear plastic dust cover. It features a 11-pin octal plug-in base, with contact resistance no greater than 0.050 ohms initially, and uses silver cadmium oxide contacts. The coil consumes 2.0VA at 6VAC, with a pick-up voltage of 80% of nominal or less. It supports continuous duty cycle, operates from -10°C to +50°C, and has a dielectric strength of 1500 VRMS between contact and coil. Weight is typically 3.5 oz (99.2 grams).
POWER RELAY, DPDT, 6VAC, 10A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:6VAC; Contact Current:10A; Product Range:-; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 92C3737 |
| Product Name | Power Relay, Dpdt, 6Vac, 10A, Plug In; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |