NTE Electronics, Inc. Metal Film Resistor, 22Mohm, 0.25W, 2%; Resistance Nte Electronics QW622

Description
METAL FILM RESISTOR, 22MOHM, 0.25W, 2%; Resistance:22Mohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 22MOHM, 0.25W, 2%; Resistance:22Mohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 22Mohm, 0.25W, 2%; Resistance Nte Electronics - 33C6063 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22Mohm, 0.25W, 2%; Resistance Nte Electronics
33C6063
Metal Film Resistor, 22Mohm, 0.25W, 2%; Resistance Nte Electronics 33C6063
METAL FILM RESISTOR, 22MOHM, 0.25W, 2%; Resistance:22Mohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 22MOHM, 0.25W, 2%; Resistance:22Mohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C6063
Product Name Metal Film Resistor, 22Mohm, 0.25W, 2%; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 2.20E7 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details