NTE Electronics, Inc. Resistor, Metal Film, 8.2Kohm, 2%, Axial; Resistance Nte Electronics QW282

Description
RESISTOR, METAL FILM, 8.2KOHM, 2%, AXIAL; Resistance:8.2kohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 8.2KOHM, 2%, AXIAL; Resistance:8.2kohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 8.2Kohm, 2%, Axial; Resistance Nte Electronics - 33C5971 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 8.2Kohm, 2%, Axial; Resistance Nte Electronics
33C5971
Resistor, Metal Film, 8.2Kohm, 2%, Axial; Resistance Nte Electronics 33C5971
RESISTOR, METAL FILM, 8.2KOHM, 2%, AXIAL; Resistance:8.2kohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 8.2KOHM, 2%, AXIAL; Resistance:8.2kohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C5971
Product Name Resistor, Metal Film, 8.2Kohm, 2%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 8200 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details