NTE Electronics, Inc. Resistor, Metal Film, 1Ohm, 5%, Axial; Resistance Nte Electronics QW1D0

Description
RESISTOR, METAL FILM, 1OHM, 5%, AXIAL; Resistance:1ohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
RESISTOR, METAL FILM, 1OHM, 5%, AXIAL; Resistance:1ohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 1Ohm, 5%, Axial; Resistance Nte Electronics - 33C5914 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1Ohm, 5%, Axial; Resistance Nte Electronics
33C5914
Resistor, Metal Film, 1Ohm, 5%, Axial; Resistance Nte Electronics 33C5914
RESISTOR, METAL FILM, 1OHM, 5%, AXIAL; Resistance:1ohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1OHM, 5%, AXIAL; Resistance:1ohm; Product Range:QW Series; Power Rating:250mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C5914
Product Name Resistor, Metal Film, 1Ohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details