NTE Electronics, Inc. Transistor Polarity Nte Electronics NTE93

Description
Transistor Polarity:PNP; Collector Emitter Voltage Max:200V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:20MHz; DC Current Gain hFE Min:30hFE RoHS Compliant: Yes
Description
Transistor Polarity:PNP; Collector Emitter Voltage Max:200V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:20MHz; DC Current Gain hFE Min:30hFE RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

NTE93 is a silicon PNP transistor designed for high-fidelity audio power amplifier applications. It is mounted in a through-hole package with three pins, with the collector connected to a tab. The device has a collector-emitter voltage rating of 200 V, a continuous collector current of 15 A, and a collector power dissipation of 150 W at 25°C. The junction temperature range is from -55°C to +150°C. The DC current gain (hFE) ranges from 30 to 120 at a collector current of 5 A and collector-emitter voltage of 4 V. The collector-emitter saturation voltage is 3 V at a collector current of 10 A and base current of 1 A. The transition frequency is 20 MHz at a collector-emitter voltage of 12 V and emitter current of 0.5 A. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

NTE93 is a silicon PNP transistor designed for high-fidelity audio power amplifier applications. It is mounted in a through-hole package with three pins, with the collector connected to a tab. The device has a collector-emitter voltage rating of 200 V, a continuous collector current of 15 A, and a collector power dissipation of 150 W at 25°C. The junction temperature range is from -55°C to +150°C. The DC current gain (hFE) ranges from 30 to 120 at a collector current of 5 A and collector-emitter voltage of 4 V. The collector-emitter saturation voltage is 3 V at a collector current of 10 A and base current of 1 A. The transition frequency is 20 MHz at a collector-emitter voltage of 12 V and emitter current of 0.5 A. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Nte Electronics - 05H6110 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Nte Electronics
05H6110
Transistor Polarity Nte Electronics 05H6110
Transistor Polarity:PNP; Collector Emitter Voltage Max:200V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:20MHz; DC Current Gain hFE Min:30hFE RoHS Compliant: Yes

Transistor Polarity:PNP; Collector Emitter Voltage Max:200V; Continuous Collector Current:15A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:20MHz; DC Current Gain hFE Min:30hFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 05H6110
Product Name Transistor Polarity Nte Electronics
Transistor Type Transistor Polarity Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 56499808 - Radwell International
Fuji Electric Corp. of America
View Details
MOSFETs - 1220588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details