Fuji Electric Corp. of America Transistor 2SK2653

Description
DISCONTINUED BY MANUFACTURER, POWER MOSFET, 900V, 6 AMP, 80W, TO-3PF, +/-30VGSS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER MOSFET, 900V, 6 AMP, 80W, TO-3PF, +/-30VGSS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 56499808 - Radwell International
Willingboro, NJ, United States
Transistor
56499808
Transistor 56499808
DISCONTINUED BY MANUFACTURER, POWER MOSFET, 900V, 6 AMP, 80W, TO-3PF, +/-30VGSS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER MOSFET, 900V, 6 AMP, 80W, TO-3PF, +/-30VGSS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 56499808
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers