NTE Electronics, Inc. Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) NTE8081

Description
Win Source Part Number: 1231206-NTE8081 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Type: Fuse Package: Bag Voltage Rating - AC: 250 Standard Package: 1 Holding Temperature: 60°C (140°F) Rated Functioning Temperature: 84°C (183°F) Package / Case: Axial Alternative Parts (Cross-Reference): NTE-8081; NTE8081.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. Current Rating (Amps): 15 A HTSUS: 8516.90.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE8081 Approval Agency: cUL, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1231206-NTE8081 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Type: Fuse Package: Bag Voltage Rating - AC: 250 Standard Package: 1 Holding Temperature: 60°C (140°F) Rated Functioning Temperature: 84°C (183°F) Package / Case: Axial Alternative Parts (Cross-Reference): NTE-8081; NTE8081.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. Current Rating (Amps): 15 A HTSUS: 8516.90.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE8081 Approval Agency: cUL, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) - 1231206-NTE8081 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers)
1231206-NTE8081
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) 1231206-NTE8081
Win Source Part Number: 1231206-NTE8081 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Type: Fuse Package: Bag Voltage Rating - AC: 250 Standard Package: 1 Holding Temperature: 60°C (140°F) Rated Functioning Temperature: 84°C (183°F) Package / Case: Axial Alternative Parts (Cross-Reference): NTE-8081; NTE8081.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. Current Rating (Amps): 15 A HTSUS: 8516.90.0000 Mfr: NTE Electronics, Inc Other Names: 2368-NTE8081 Approval Agency: cUL, UL, VDE

Win Source Part Number: 1231206-NTE8081
Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Type: Fuse
Package: Bag
Voltage Rating - AC: 250
Standard Package: 1
Holding Temperature: 60°C (140°F)
Rated Functioning Temperature: 84°C (183°F)
Package / Case: Axial
Alternative Parts (Cross-Reference): NTE-8081; NTE8081.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
Current Rating (Amps): 15 A
HTSUS: 8516.90.0000
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE8081
Approval Agency: cUL, UL, VDE

Buy Now Datasheet
Circuit Protection - Thermal Cutoffs (Thermal Fuses) - NTE8081 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
NTE8081
Circuit Protection - Thermal Cutoffs (Thermal Fuses) NTE8081
THERMAL FUSE 84*C AXIAL

THERMAL FUSE 84*C AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 1231206-NTE8081 NTE8081
Product Name Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002342003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers