Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.260", 6.60mm)
IC FF D-TYPE SNGL 6BIT 16DIP
IC FF D-TYPE SNGL 6BIT 16DIP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | NTE74HCT174 | NTE74HCT174 | NTE74HCT174 |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | ||
| Supply Voltage | 4.5V ~ 5.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; 16-DIP (0.260\", 6.60mm) |