IC INVERT SCHMITT 6CH 1IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 6IN 14SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NTE74HCT14T | NTE74HCT14T | NTE74HCT14T |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT |
| IC Package Type | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 4.5V ~ 5.5V | 1.2V ~ 2.1V (Low), 0.5V ~ 1.4V (High) | |
| Inputs | 1 |