IC INVERT SCHMITT 6CH 1INP 14DIP
Inverter IC 6 Channel Schmitt Trigger 14-DIP
IC INVERT SCHMITT 6CH 6-IN 14DIP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NTE74HCT14 | NTE74HCT14 | NTE74HCT14 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 1.2V ~ 2.1V (Low), 0.5V ~ 1.4V (High) | |
| Inputs | 1 | ||
| Operating Current | 4.8 mA | 0.0100 mA |