IC D-TYPE TRANSP SGL 8:8 20DIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DIP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | NTE74HC373 | NTE74HC373 | NTE74HC373 |
| Product Name | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | D; Transparent-D | ||
| Low-level Output Current (Sink) | 7.8 mA | ||
| High-level Output Current (Source) | 7.8 mA | ||
| Propagation Delay | 33 ns |