NTE Electronics, Inc. Latches NTE74HC259

Description
Channel 1:8 IC 16-DIP
Datasheet
Description
Channel 1:8 IC 16-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - NTE74HC259 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
NTE74HC259
Latches NTE74HC259
Channel 1:8 IC 16-DIP

Channel 1:8 IC 16-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - NTE74HC259 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
NTE74HC259
Integrated Circuits (ICs) - Logic - Latches NTE74HC259
IC-HI SPEED CMOS DECODER

IC-HI SPEED CMOS DECODER

Supplier's Site
Logic - Latches - NTE74HC259 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
NTE74HC259
Logic - Latches NTE74HC259
IC-HI SPEED CMOS DECODER

IC-HI SPEED CMOS DECODER

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number NTE74HC259 NTE74HC259 NTE74HC259
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT373PW,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
 - 74ALVCH16841DGGY - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type SOT364
View Details
6 suppliers
Latches - 54LS279DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Dual D Type Latch - 10530/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details