NTE Electronics, Inc. Flip Flops NTE74HC109

Description
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.260", 6.60mm)
Datasheet
Description
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.260", 6.60mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - NTE74HC109 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NTE74HC109
Flip Flops NTE74HC109
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.260", 6.60mm)

Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.260", 6.60mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - NTE74HC109 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
NTE74HC109
Integrated Circuits (ICs) - Logic - Flip Flops NTE74HC109
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site
Logic - Flip Flops - NTE74HC109 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
NTE74HC109
Logic - Flip Flops NTE74HC109
IC FF JK TYPE DUAL 1BIT 16DIP

IC FF JK TYPE DUAL 1BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number NTE74HC109 NTE74HC109 NTE74HC109
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type J-K
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-DIP (0.260\", 6.60mm)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - 5962-8985201EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 4.5
Operating Current 0.0800 mA
View Details
3 suppliers
Logic - Flip Flops - 74ABT273CMSAX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details