NTE Electronics, Inc. Logic Family / Base Number Nte Electronics NTE7474

Description
Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:25ns; Frequency:25MHz; Output Current:16mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output Type:TTL; Supply Voltage Min:4.75V; MSL:- RoHS Compliant: No
Datasheet
Description
Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:25ns; Frequency:25MHz; Output Current:16mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output Type:TTL; Supply Voltage Min:4.75V; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Nte Electronics - 05H6071 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nte Electronics
05H6071
Logic Family / Base Number Nte Electronics 05H6071
Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:25ns; Frequency:25MHz; Output Current:16mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output Type:TTL; Supply Voltage Min:4.75V; MSL:- RoHS Compliant: No

Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:25ns; Frequency:25MHz; Output Current:16mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output Type:TTL; Supply Voltage Min:4.75V; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 05H6071
Product Name Logic Family / Base Number Nte Electronics
Propagation Delay 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive edge-trigger - 74HCT74BQ-Q100,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 4724BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 1.5V; 3V ~ 15V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers