NTE Electronics, Inc. Multivibrators NTE74121

Description
Monostable Multivibrator 14-PDIP
Datasheet
Description
Monostable Multivibrator 14-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - NTE74121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
NTE74121
Multivibrators NTE74121
Monostable Multivibrator 14-PDIP

Monostable Multivibrator 14-PDIP

Buy Now Datasheet
Logic - Multivibrators - NTE74121 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
NTE74121
Logic - Multivibrators NTE74121
IC-TTL MONO MULTIVIBRATOR DIP

IC-TTL MONO MULTIVIBRATOR DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - NTE74121 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
NTE74121
Integrated Circuits (ICs) - Logic - Multivibrators NTE74121
IC-TTL MONO MULTIVIBRATOR DIP

IC-TTL MONO MULTIVIBRATOR DIP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number NTE74121 NTE74121 NTE74121
Product Name Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD74HC4538E - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Multivibrators - 1727-74AHCT123ABQ-Q100XTR-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Number of Pins 16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
6 suppliers
Dual Pulse Stretcher/Multivibrator - 675T/C - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details