NTE Electronics, Inc. IC-TTL HEX INVERT. BUFFER NTE7406

Description
NAND Gate Logic, 10 V (Typ.) Supply Voltage, Integrated Circuit Audio Power Amplifier Low distortion Low quiescent current 34 dB internally fixed gain High input impedance Thermal overload protection Output short circuit current limiting
Description
NAND Gate Logic, 10 V (Typ.) Supply Voltage, Integrated Circuit Audio Power Amplifier Low distortion Low quiescent current 34 dB internally fixed gain High input impedance Thermal overload protection Output short circuit current limiting

Suppliers

Company
Product
Description
Supplier Links
IC-TTL HEX INVERT. BUFFER - 70215915 - Allied Electronics, Inc.
Fort Worth, TX, USA
IC-TTL HEX INVERT. BUFFER
70215915
IC-TTL HEX INVERT. BUFFER 70215915
NAND Gate Logic, 10 V (Typ.) Supply Voltage, Integrated Circuit Audio Power Amplifier Low distortion Low quiescent current 34 dB internally fixed gain High input impedance Thermal overload protection Output short circuit current limiting

NAND Gate Logic, 10 V (Typ.) Supply Voltage, Integrated Circuit Audio Power Amplifier

  • Low distortion
  • Low quiescent current
  • 34 dB internally fixed gain
  • High input impedance
  • Thermal overload protection
  • Output short circuit current limiting
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70215915
Product Name IC-TTL HEX INVERT. BUFFER
Device Type Logic
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-624 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B933-JXI - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers