NTE Electronics, Inc. Programmable Ujt, 1A, To-92; Repetitive Peak Forward Current Itrm Nte Electronics NTE6402

Description
PROGRAMMABLE UJT, 1A, TO-92; Repetitive Peak Forward Current Itrm:1A; Peak Emitter Current:5µA; Valley Current Iv:50µA; No. of Pins:3 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
PROGRAMMABLE UJT, 1A, TO-92; Repetitive Peak Forward Current Itrm:1A; Peak Emitter Current:5µA; Valley Current Iv:50µA; No. of Pins:3 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Programmable Ujt, 1A, To-92; Repetitive Peak Forward Current Itrm Nte Electronics - 31C5289 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Ujt, 1A, To-92; Repetitive Peak Forward Current Itrm Nte Electronics
31C5289
Programmable Ujt, 1A, To-92; Repetitive Peak Forward Current Itrm Nte Electronics 31C5289
PROGRAMMABLE UJT, 1A, TO-92; Repetitive Peak Forward Current Itrm:1A; Peak Emitter Current:5µA; Valley Current Iv:50µA; No. of Pins:3 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

PROGRAMMABLE UJT, 1A, TO-92; Repetitive Peak Forward Current Itrm:1A; Peak Emitter Current:5µA; Valley Current Iv:50µA; No. of Pins:3 Pin; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 31C5289
Product Name Programmable Ujt, 1A, To-92; Repetitive Peak Forward Current Itrm Nte Electronics
Thyristor Type Programmable Unijunction Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B532SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details