NTE Electronics, Inc. Varicap Diode, 7.5Pf, 0.1Ua, Radial; Capacitance Nte Electronics NTE610

Description
VARICAP DIODE, 7.5PF, 0.1UA, RADIAL; Capacitance:7.5pF; Forward Current Max:200mA; Reverse Voltage:30V; Operating Temperature Max:-; Diode Case Style:Radial Leaded; No. of Pins:2 Pin; Product Range:- RoHS Compliant: Yes
Description
VARICAP DIODE, 7.5PF, 0.1UA, RADIAL; Capacitance:7.5pF; Forward Current Max:200mA; Reverse Voltage:30V; Operating Temperature Max:-; Diode Case Style:Radial Leaded; No. of Pins:2 Pin; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varicap Diode, 7.5Pf, 0.1Ua, Radial; Capacitance Nte Electronics - 31C5207 - Newark, An Avnet Company
Chicago, IL, United States
Varicap Diode, 7.5Pf, 0.1Ua, Radial; Capacitance Nte Electronics
31C5207
Varicap Diode, 7.5Pf, 0.1Ua, Radial; Capacitance Nte Electronics 31C5207
VARICAP DIODE, 7.5PF, 0.1UA, RADIAL; Capacitance:7.5pF; Forward Current Max:200mA; Reverse Voltage:30V; Operating Temperature Max:-; Diode Case Style:Radial Leaded; No. of Pins:2 Pin; Product Range:- RoHS Compliant: Yes

VARICAP DIODE, 7.5PF, 0.1UA, RADIAL; Capacitance:7.5pF; Forward Current Max:200mA; Reverse Voltage:30V; Operating Temperature Max:-; Diode Case Style:Radial Leaded; No. of Pins:2 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 31C5207
Product Name Varicap Diode, 7.5Pf, 0.1Ua, Radial; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers