NTE Electronics, Inc. Standard Diode, 70A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Nte Electronics NTE6073

Description
STANDARD DIODE, 70A, 1KV, DO-5; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:70A; Forward Voltage Max:1.25V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes
Description
STANDARD DIODE, 70A, 1KV, DO-5; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:70A; Forward Voltage Max:1.25V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 70A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Nte Electronics - 31C5187 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 70A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Nte Electronics
31C5187
Standard Diode, 70A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Nte Electronics 31C5187
STANDARD DIODE, 70A, 1KV, DO-5; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:70A; Forward Voltage Max:1.25V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

STANDARD DIODE, 70A, 1KV, DO-5; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:70A; Forward Voltage Max:1.25V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:190°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C5187
Product Name Standard Diode, 70A, 1Kv, Do-5; Repetitive Peak Reverse Voltage Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details