DIODE GEN PURP 1KV 12A DO4
STANDARD DIODE, 12A, 1KV, DO-4; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:12A; Forward Voltage Max:1.26V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | NTE5890 | 26M8285 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 12A, 1Kv, Do-4; Repetitive Peak Reverse Voltage Nte Electronics |
| Life Cycle Stage | Active |