NTE Electronics, Inc. Diode, Standard, 30A, 200V, Do-203Aa-2; Repetitive Peak Reverse Voltage Nte Electronics NTE5864

Description
DIODE, STANDARD, 30A, 200V, DO-203AA-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
Description
DIODE, STANDARD, 30A, 200V, DO-203AA-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard, 30A, 200V, Do-203Aa-2; Repetitive Peak Reverse Voltage Nte Electronics - 31C5041 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 30A, 200V, Do-203Aa-2; Repetitive Peak Reverse Voltage Nte Electronics
31C5041
Diode, Standard, 30A, 200V, Do-203Aa-2; Repetitive Peak Reverse Voltage Nte Electronics 31C5041
DIODE, STANDARD, 30A, 200V, DO-203AA-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

DIODE, STANDARD, 30A, 200V, DO-203AA-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:30A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C5041
Product Name Diode, Standard, 30A, 200V, Do-203Aa-2; Repetitive Peak Reverse Voltage Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M160FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type LLD - Model: MS985C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details