NTE Electronics, Inc. Diode Module, Single, 200V, Do-203Aa; Repetitive Peak Reverse Voltage Nte Electronics NTE5854

Description
DIODE MODULE, SINGLE, 200V, DO-203AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:141ARoHS Compliant: Yes
Description
DIODE MODULE, SINGLE, 200V, DO-203AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:141ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, Single, 200V, Do-203Aa; Repetitive Peak Reverse Voltage Nte Electronics - 29C4737 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 200V, Do-203Aa; Repetitive Peak Reverse Voltage Nte Electronics
29C4737
Diode Module, Single, 200V, Do-203Aa; Repetitive Peak Reverse Voltage Nte Electronics 29C4737
DIODE MODULE, SINGLE, 200V, DO-203AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:141ARoHS Compliant: Yes

DIODE MODULE, SINGLE, 200V, DO-203AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Forward Voltage Max:1.1V; Diode Module Configuration:Single; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:141ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29C4737
Product Name Diode Module, Single, 200V, Do-203Aa; Repetitive Peak Reverse Voltage Nte Electronics
VF 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 33 volts
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: PA905C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.5 volts
IR 0.5000 mA
View Details