DIODE GEN PURP 1.2KV 12A DO4
DIODE, RECTIFIER, 12A, 1.2KV, DO-4; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:12A; Forward Voltage Max:1.26V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:240A RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | NTE5810 | 31C4992 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Rectifier, 12A, 1.2Kv, Do-4; Repetitive Peak Reverse Voltage Nte Electronics |
| Life Cycle Stage | Active | |
| VF | 1.26 volts | 1.26 volts |
| Package | DO-4; DO-4 |