NTE Electronics, Inc. Fast Recovery Diode, 8A 400V To-220; Repetitive Peak Reverse Voltage Nte Electronics NTE581

Description
FAST RECOVERY DIODE, 8A 400V TO-220; Repetitive Peak Reverse Voltage:400V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:300A; No. of Pins:2Pins RoHS Compliant: Yes
Description
FAST RECOVERY DIODE, 8A 400V TO-220; Repetitive Peak Reverse Voltage:400V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:300A; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode, 8A 400V To-220; Repetitive Peak Reverse Voltage Nte Electronics - 29C4731 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 8A 400V To-220; Repetitive Peak Reverse Voltage Nte Electronics
29C4731
Fast Recovery Diode, 8A 400V To-220; Repetitive Peak Reverse Voltage Nte Electronics 29C4731
FAST RECOVERY DIODE, 8A 400V TO-220; Repetitive Peak Reverse Voltage:400V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:300A; No. of Pins:2Pins RoHS Compliant: Yes

FAST RECOVERY DIODE, 8A 400V TO-220; Repetitive Peak Reverse Voltage:400V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:150ns; Forward Surge Current:300A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29C4731
Product Name Fast Recovery Diode, 8A 400V To-220; Repetitive Peak Reverse Voltage Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - 1N6513LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YA865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details