NTE Electronics, Inc. Scr Thyristor, 35A, 800V, To-218; Peak Repetitive Off State Voltage Nte Electronics NTE5540

Description
SCR THYRISTOR, 35A, 800V, TO-218; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-218; No. of Pins:3Pins; Holding Current Max:60mARoHS Compliant: Yes
Description
SCR THYRISTOR, 35A, 800V, TO-218; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-218; No. of Pins:3Pins; Holding Current Max:60mARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 35A, 800V, To-218; Peak Repetitive Off State Voltage Nte Electronics - 31C4824 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 35A, 800V, To-218; Peak Repetitive Off State Voltage Nte Electronics
31C4824
Scr Thyristor, 35A, 800V, To-218; Peak Repetitive Off State Voltage Nte Electronics 31C4824
SCR THYRISTOR, 35A, 800V, TO-218; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-218; No. of Pins:3Pins; Holding Current Max:60mARoHS Compliant: Yes

SCR THYRISTOR, 35A, 800V, TO-218; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-218; No. of Pins:3Pins; Holding Current Max:60mARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 31C4824
Product Name Scr Thyristor, 35A, 800V, To-218; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B562-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details