NTE Electronics, Inc. Scr Thyristor, 4A, 100V, To-202; Peak Repetitive Off State Voltage Nte Electronics NTE5454

Description
SCR THYRISTOR, 4A, 100V, TO-202; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Holding Current Max:3mA RoHS Compliant: Yes
Description
SCR THYRISTOR, 4A, 100V, TO-202; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Holding Current Max:3mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 4A, 100V, To-202; Peak Repetitive Off State Voltage Nte Electronics - 29C4687 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 4A, 100V, To-202; Peak Repetitive Off State Voltage Nte Electronics
29C4687
Scr Thyristor, 4A, 100V, To-202; Peak Repetitive Off State Voltage Nte Electronics 29C4687
SCR THYRISTOR, 4A, 100V, TO-202; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Holding Current Max:3mA RoHS Compliant: Yes

SCR THYRISTOR, 4A, 100V, TO-202; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:-; On State RMS Current:4A; Thyristor Case Style:TO-202; No. of Pins:3Pins; Holding Current Max:3mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 29C4687
Product Name Scr Thyristor, 4A, 100V, To-202; Peak Repetitive Off State Voltage Nte Electronics
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC12FGM-AZ - 909179-AC12FGM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1857SDK1200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
2 suppliers
Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
SCRs - Single - ST730C18L0 - 1260432-ST730C18L0 - Win Source Electronics
Specs
Thyristor Type SCR
View Details