R-SI BRIDGE 600V 4A
Single Phase Bridge Rectifier, PCB Mount, 4 A Forward Current
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | NTE5319 | 70215437 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | BRIDGE RECTIFIER - FULL WAVE SINGLE PHASE 600V 4A |
| Life Cycle Stage | Active | |
| VF | 1 volts | 1 volts |
| Rectifier Configuration / Technology | Bridge | |
| VRRM | 600 volts |