NTE Electronics, Inc. Metal Oxide Varistor, 330V, 685V, 23Mm Disc; Voltage Rating Vac Nte Electronics NTE524V27

Description
METAL OXIDE VARISTOR, 330V, 685V, 23MM DISC; Voltage Rating VAC:275V; Voltage Rating VDC:330V; Product Range:NTE524V Series; Clamping Voltage Vc Max:685V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 330V, 685V, 23MM DISC; Voltage Rating VAC:275V; Voltage Rating VDC:330V; Product Range:NTE524V Series; Clamping Voltage Vc Max:685V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 330V, 685V, 23Mm Disc; Voltage Rating Vac Nte Electronics - 31C4582 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 330V, 685V, 23Mm Disc; Voltage Rating Vac Nte Electronics
31C4582
Metal Oxide Varistor, 330V, 685V, 23Mm Disc; Voltage Rating Vac Nte Electronics 31C4582
METAL OXIDE VARISTOR, 330V, 685V, 23MM DISC; Voltage Rating VAC:275V; Voltage Rating VDC:330V; Product Range:NTE524V Series; Clamping Voltage Vc Max:685V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 330V, 685V, 23MM DISC; Voltage Rating VAC:275V; Voltage Rating VDC:330V; Product Range:NTE524V Series; Clamping Voltage Vc Max:685V; Varistor Case Style:Disc 23mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C4582
Product Name Metal Oxide Varistor, 330V, 685V, 23Mm Disc; Voltage Rating Vac Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 36 volts
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type FRD - Model: FDRW30S120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details