NTE Electronics, Inc. MOV 160V RMS DIA=23MM 80 JOULES ITM=6500A CLAMPING VOLTAGE=410V NTE524V15

Description
Metal Oxide Varistor, 35 ns Response Time, -40 °C to +85 °C Excellent voltage clamping characteristics Very low temperature coefficient Low standby current Very low leakage current Low capacitance Low overshoot characteristics These devices have a high transient current handling capability when high voltage is applied. Static resistance is, however, very high under low voltage conditions, permitting low standby drain currents.
Description
Metal Oxide Varistor, 35 ns Response Time, -40 °C to +85 °C Excellent voltage clamping characteristics Very low temperature coefficient Low standby current Very low leakage current Low capacitance Low overshoot characteristics These devices have a high transient current handling capability when high voltage is applied. Static resistance is, however, very high under low voltage conditions, permitting low standby drain currents.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
MOV 160V RMS DIA=23MM 80 JOULES ITM=6500A CLAMPING VOLTAGE=410V
70214687
MOV 160V RMS DIA=23MM 80 JOULES ITM=6500A CLAMPING VOLTAGE=410V 70214687
Metal Oxide Varistor, 35 ns Response Time, -40 °C to +85 °C Excellent voltage clamping characteristics Very low temperature coefficient Low standby current Very low leakage current Low capacitance Low overshoot characteristics These devices have a high transient current handling capability when high voltage is applied. Static resistance is, however, very high under low voltage conditions, permitting low standby drain currents.

Metal Oxide Varistor, 35 ns Response Time, -40 °C to +85 °C

  • Excellent voltage clamping characteristics
  • Very low temperature coefficient
  • Low standby current
  • Very low leakage current
  • Low capacitance
  • Low overshoot characteristics
    These devices have a high transient current handling capability when high voltage is applied. Static resistance is, however, very high under low voltage conditions, permitting low standby drain currents.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Metal Oxide Varistors (MOVs)
Product Number 70214687
Product Name MOV 160V RMS DIA=23MM 80 JOULES ITM=6500A CLAMPING VOLTAGE=410V
Supply Voltage (VS) 210 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2416759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 220 volts
View Details
TPMOV (Thermally Protected MOV) - 420TPMOVSL - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 420 volts
Tj -40 to 85 C (-40 to 185 F)
View Details
 - AC Power 2 Pole - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications RoHS; UL
View Details
 - VMO20 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1800 volts
View Details