NTE Electronics, Inc. Diode, Zener, 5.1V, 10W, Do-4; Zener Voltage Nom Nte Electronics NTE5177A

Description
DIODE, ZENER, 5.1V, 10W, DO-4; Zener Voltage Nom:5.1V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
DIODE, ZENER, 5.1V, 10W, DO-4; Zener Voltage Nom:5.1V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 5.1V, 10W, Do-4; Zener Voltage Nom Nte Electronics - 30C9002 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 10W, Do-4; Zener Voltage Nom Nte Electronics
30C9002
Diode, Zener, 5.1V, 10W, Do-4; Zener Voltage Nom Nte Electronics 30C9002
DIODE, ZENER, 5.1V, 10W, DO-4; Zener Voltage Nom:5.1V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 10W, DO-4; Zener Voltage Nom:5.1V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 30C9002
Product Name Diode, Zener, 5.1V, 10W, Do-4; Zener Voltage Nom Nte Electronics
Package DO-4; DO-4
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 2466689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B16,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers