NTE Electronics, Inc. Zener Diode, 5W, 91V, Axial; Zener Voltage Nom Nte Electronics NTE5155A

Description
ZENER DIODE, 5W, 91V, AXIAL; Zener Voltage Nom:91V; Power Dissipation:5W; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 5W, 91V, AXIAL; Zener Voltage Nom:91V; Power Dissipation:5W; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 5W, 91V, Axial; Zener Voltage Nom Nte Electronics - 31C4457 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5W, 91V, Axial; Zener Voltage Nom Nte Electronics
31C4457
Zener Diode, 5W, 91V, Axial; Zener Voltage Nom Nte Electronics 31C4457
ZENER DIODE, 5W, 91V, AXIAL; Zener Voltage Nom:91V; Power Dissipation:5W; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 5W, 91V, AXIAL; Zener Voltage Nom:91V; Power Dissipation:5W; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - NTE5155A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
NTE5155A
Discrete Semiconductor Products - Diodes - Zener NTE5155A
DIODE ZENER 91V 5W DO35

DIODE ZENER 91V 5W DO35

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 31C4457 NTE5155A
Product Name Zener Diode, 5W, 91V, Axial; Zener Voltage Nom Nte Electronics Discrete Semiconductor Products - Diodes - Zener
Package DO-35; DO-35 DO-35; DO-35
Pin Count 2
RoHS Compliant RoHS
PD 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C27,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers