NTE Electronics, Inc. Zener Diode, 5W, 82V, Axial; Zener Voltage Nom Nte Electronics NTE5153A

Description
ZENER DIODE, 5W, 82V, AXIAL; Zener Voltage Nom:82V; Power Dissipation:5W; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 5W, 82V, AXIAL; Zener Voltage Nom:82V; Power Dissipation:5W; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 5W, 82V, Axial; Zener Voltage Nom Nte Electronics - 31C4455 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5W, 82V, Axial; Zener Voltage Nom Nte Electronics
31C4455
Zener Diode, 5W, 82V, Axial; Zener Voltage Nom Nte Electronics 31C4455
ZENER DIODE, 5W, 82V, AXIAL; Zener Voltage Nom:82V; Power Dissipation:5W; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 5W, 82V, AXIAL; Zener Voltage Nom:82V; Power Dissipation:5W; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 31C4455
Product Name Zener Diode, 5W, 82V, Axial; Zener Voltage Nom Nte Electronics
Package DO-35; DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B2V7,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
7 suppliers
Zener Diodes - 1690766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4467 - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details