NTE Electronics, Inc. Zener Diode; Zener Voltage Nom Nte Electronics NTE5101A

Description
ZENER DIODE; Zener Voltage Nom:160V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE; Zener Voltage Nom:160V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode; Zener Voltage Nom Nte Electronics - 31C4417 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Nte Electronics
31C4417
Zener Diode; Zener Voltage Nom Nte Electronics 31C4417
ZENER DIODE; Zener Voltage Nom:160V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:160V; Power Dissipation:1W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 31C4417
Product Name Zener Diode; Zener Voltage Nom Nte Electronics
Package DO-204AL
Unlock Full Specs
to access all available technical data