DIODE ZENER 3.3V 500 MV DO35
ZENER DIODE - 3.3V 1/2W 5% DO-35
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | NTE5005A | 70214607 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | ZENER DIODE - 3.3V 1/2W 5% DO-35 |
| Life Cycle Stage | Active | |
| Package | DO-35; DO-35 | DO-35 |
| VZ | 3.3 volts | |
| ZZT | 28 ohms |