NTE Electronics, Inc. Diode, Unidirectional, 1.5Kw, 102V, Axial Leaded; Product Range Nte Electronics NTE4970

Description
DIODE, UNIDIRECTIONAL, 1.5KW, 102V, AXIAL LEADED; Product Range:NTE4900 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:102V; Clamping Voltage Max:165V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Description
DIODE, UNIDIRECTIONAL, 1.5KW, 102V, AXIAL LEADED; Product Range:NTE4900 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:102V; Clamping Voltage Max:165V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Unidirectional, 1.5Kw, 102V, Axial Leaded; Product Range Nte Electronics - 31C4291 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Unidirectional, 1.5Kw, 102V, Axial Leaded; Product Range Nte Electronics
31C4291
Diode, Unidirectional, 1.5Kw, 102V, Axial Leaded; Product Range Nte Electronics 31C4291
DIODE, UNIDIRECTIONAL, 1.5KW, 102V, AXIAL LEADED; Product Range:NTE4900 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:102V; Clamping Voltage Max:165V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, UNIDIRECTIONAL, 1.5KW, 102V, AXIAL LEADED; Product Range:NTE4900 Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:102V; Clamping Voltage Max:165V; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C4291
Product Name Diode, Unidirectional, 1.5Kw, 102V, Axial Leaded; Product Range Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6531 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: TS808C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details