NTE Electronics, Inc. Diode, Tvs, 1.5Kw, 15.3V, Bi-Directional; Product Range Nte Electronics NTE4927

Description
DIODE, TVS, 1.5KW, 15.3V, BI-DIRECTIONAL; Product Range:NTE4900 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:-; No. of Pins:2Pins; Minimum Breakdown Voltage:17.1V RoHS Compliant: Yes
Description
DIODE, TVS, 1.5KW, 15.3V, BI-DIRECTIONAL; Product Range:NTE4900 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:-; No. of Pins:2Pins; Minimum Breakdown Voltage:17.1V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 1.5Kw, 15.3V, Bi-Directional; Product Range Nte Electronics - 29C4617 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 15.3V, Bi-Directional; Product Range Nte Electronics
29C4617
Diode, Tvs, 1.5Kw, 15.3V, Bi-Directional; Product Range Nte Electronics 29C4617
DIODE, TVS, 1.5KW, 15.3V, BI-DIRECTIONAL; Product Range:NTE4900 Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:-; No. of Pins:2Pins; Minimum Breakdown Voltage:17.1V RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 15.3V, BI-DIRECTIONAL; Product Range:NTE4900 Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15.3V; Clamping Voltage Max:25.2V; Diode Case Style:-; No. of Pins:2Pins; Minimum Breakdown Voltage:17.1V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29C4617
Product Name Diode, Tvs, 1.5Kw, 15.3V, Bi-Directional; Product Range Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220682 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA975C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details
General-purpose Schottky diode - BAS70-QVL - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details