NTE Electronics, Inc. Diode, Tvs, 1.5Kw, 11.1V, Unidirectional, Axial Leaded; Product Range Nte Electronics NTE4918

Description
DIODE, TVS, 1.5KW, 11.1V, UNIDIRECTIONAL, AXIAL LEADED; Product Range:NTE4900 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:11.1V; Clamping Voltage Max:18.2V; Diode Case Style:-; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes
Description
DIODE, TVS, 1.5KW, 11.1V, UNIDIRECTIONAL, AXIAL LEADED; Product Range:NTE4900 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:11.1V; Clamping Voltage Max:18.2V; Diode Case Style:-; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 1.5Kw, 11.1V, Unidirectional, Axial Leaded; Product Range Nte Electronics - 31C4246 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 11.1V, Unidirectional, Axial Leaded; Product Range Nte Electronics
31C4246
Diode, Tvs, 1.5Kw, 11.1V, Unidirectional, Axial Leaded; Product Range Nte Electronics 31C4246
DIODE, TVS, 1.5KW, 11.1V, UNIDIRECTIONAL, AXIAL LEADED; Product Range:NTE4900 Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:11.1V; Clamping Voltage Max:18.2V; Diode Case Style:-; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 11.1V, UNIDIRECTIONAL, AXIAL LEADED; Product Range:NTE4900 Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:11.1V; Clamping Voltage Max:18.2V; Diode Case Style:-; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31C4246
Product Name Diode, Tvs, 1.5Kw, 11.1V, Unidirectional, Axial Leaded; Product Range Nte Electronics
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6529 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
PIN Diode Switches - NPS2-1980-2010-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details