NTE Electronics, Inc. Latches NTE4598B

Description
D-Type Latch 1 Channel 1:8 IC CMOS 18-PDIP
Datasheet
Description
D-Type Latch 1 Channel 1:8 IC CMOS 18-PDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - NTE4598B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
NTE4598B
Latches NTE4598B
D-Type Latch 1 Channel 1:8 IC CMOS 18-PDIP

D-Type Latch 1 Channel 1:8 IC CMOS 18-PDIP

Buy Now Datasheet
Logic - Latches - NTE4598B - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
NTE4598B
Logic - Latches NTE4598B
IC-CMOS 8-BIT LATCH 18-LEAD DIP

IC-CMOS 8-BIT LATCH 18-LEAD DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - NTE4598B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
NTE4598B
Integrated Circuits (ICs) - Logic - Latches NTE4598B
IC-CMOS 8-BIT LATCH 18-LEAD DIP

IC-CMOS 8-BIT LATCH 18-LEAD DIP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number NTE4598B NTE4598B NTE4598B
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 1.8V; 3V ~ 18V 1.8V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 18-DIP (0.300\", 7.62mm)
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT373CPC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Latches - 1727-6108-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BNSR - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
Octal Transparent Latch 3-State Outputs - 54S373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details