NTE Electronics, Inc. Thermal Interface Pad, 0.003, Polyester; Insulator Body Material Nte Electronics NTE425

Description
THERMAL INTERFACE PAD, 0.003", POLYESTER; Insulator Body Material:PET (Polyester); Thermal Conductivity:0.7W/m. K; Breakdown Voltage Vbr:-; Thickness:0.003"; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes
Datasheet
Description
THERMAL INTERFACE PAD, 0.003", POLYESTER; Insulator Body Material:PET (Polyester); Thermal Conductivity:0.7W/m. K; Breakdown Voltage Vbr:-; Thickness:0.003"; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Interface Pad, 0.003, Polyester; Insulator Body Material Nte Electronics - 21K5200 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Interface Pad, 0.003, Polyester; Insulator Body Material Nte Electronics
21K5200
Thermal Interface Pad, 0.003, Polyester; Insulator Body Material Nte Electronics 21K5200
THERMAL INTERFACE PAD, 0.003", POLYESTER; Insulator Body Material:PET (Polyester); Thermal Conductivity:0.7W/m. K; Breakdown Voltage Vbr:-; Thickness:0.003"; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes

THERMAL INTERFACE PAD, 0.003", POLYESTER; Insulator Body Material:PET (Polyester); Thermal Conductivity:0.7W/m.K; Breakdown Voltage Vbr:-; Thickness:0.003"; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 21K5200
Product Name Thermal Interface Pad, 0.003, Polyester; Insulator Body Material Nte Electronics
Thermal Conductivity 0.7000 W/m-K (0.4045 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details
Thermally Conductive, Flame Retardant Encapsulant Passes FAR 25.853(a) Test - EP93AOFR - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Form / Shape Liquid; Die Bonding Adhesives; Encapsulant or Conformal Coating
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details