NTE416 is a socket for a 16 lead DIP type package, supplied in a quantity of two per package. The dimensional outline is shown in Diagram 356, which indicates a body width of 0.766 inches (19.45 mm) and a body length of 1.359 inches (34.5 mm). The socket features a lead spacing of 0.100 inches (2.54 mm) typ. and is designed for through-hole mounting on printed circuit boards.
RELAY SOCKET, 16, PCB, THROUGH HOLE; Contact Configuration:-; Load Current:-; Operating Voltage Max:-; Relay Mounting:PCB; Relay Terminals:-; Switching Mode:-; Operating Voltage Min:-; Control Voltage Min:-; Control Voltage Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 31C4122 |
| Product Name | Relay Socket, 16, Pcb, Through Hole; Contact Configuration Nte Electronics |
| Application Type | Latching |