Phase Lock Loop (PLL) IC 1.6MHz, 2.4MHz 1 16-DIP (0.260", 6.60mm)
IC PHASE LOCK LOOP 16DIP
IC-CMOS PLL
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | NTE4046B | NTE4046B | NTE4046B |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | DIP; 16-DIP (0.260\", 6.60mm) | Through Hole | |
| Supply Voltage | 0.5000 to 20 volts | 0.5000 to 20 volts | |
| Frequency | 1.6 to 2.4 MHz | 1.6 to 2.4 MHz | 1.6 to 2.4 MHz |